Fairview Microwave Inc. RF Amplifiers FMAM4040

Description
BROADBAND AMP TYPE SMA 2GHZ-6GHZ
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 2GHZ-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4040-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4040-ND
RF Amplifiers 5328-FMAM4040-ND
BROADBAND AMP TYPE SMA 2GHZ-6GHZ

BROADBAND AMP TYPE SMA 2GHZ-6GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4040-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-100-15000-45-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 15000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details