Fairview Microwave Inc. RF Amplifiers FMAM3311

Description
BROADBAND AMP TYPE SMA 0.1MHZ-10
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 0.1MHZ-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3311-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3311-ND
RF Amplifiers 5328-FMAM3311-ND
BROADBAND AMP TYPE SMA 0.1MHZ-10

BROADBAND AMP TYPE SMA 0.1MHZ-10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3311-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.1000 to 10000 MHz
Minimum Gain 32.5 dB
Maximum Gain 32.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
450-470 MHz Transmit/Receive Front-end Module - SKY65338-21 - Skyworks Solutions, Inc.
Specs
Output Power 27 dBm
Package Type Surface Mount; Plugin; MCM, 12-pin
Operating Voltage 3.6 volts
View Details