Fairview Microwave Inc. RF Amplifiers FMAM3296

Description
BROADBAND AMP TYPE SMA 12GHZ-18G
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 12GHZ-18G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6388-FMAM3296-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6388-FMAM3296-ND
RF Amplifiers 6388-FMAM3296-ND
BROADBAND AMP TYPE SMA 12GHZ-18G

BROADBAND AMP TYPE SMA 12GHZ-18G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6388-FMAM3296-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 18000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-100-6000-16-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
View Details
750/870 MHz CATV Line Amplifier MMIC - ACA1205 - Skyworks Solutions, Inc.
Specs
Minimum Gain 14.5 dB
Maximum Gain 15.5 dB
Noise Figure 2.5 dB
View Details