Fairview Microwave Inc. RF Amplifiers FMAM3274

Description
BROADBAND AMP TYPE 2.92MM 17GHZ-
Request a Quote Datasheet
Description
BROADBAND AMP TYPE 2.92MM 17GHZ-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3274-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3274-ND
RF Amplifiers 5328-FMAM3274-ND
BROADBAND AMP TYPE 2.92MM 17GHZ-

BROADBAND AMP TYPE 2.92MM 17GHZ-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3274-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Connectorized BNC, Medium Power, Linear Amplifier, 2 MHz to 500 MHz, 50Ω - ZHL-1A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 2 to 500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details