Fairview Microwave Inc. RF Amplifiers FMAM21

Description
GAIN BLOCK AMP SMA 2GHZ-6GHZ 26
Request a Quote Datasheet
Description
GAIN BLOCK AMP SMA 2GHZ-6GHZ 26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM21-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM21-ND
RF Amplifiers 5328-FMAM21-ND
GAIN BLOCK AMP SMA 2GHZ-6GHZ 26

GAIN BLOCK AMP SMA 2GHZ-6GHZ 26

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM21-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-30-3000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 3000 MHz
Minimum Gain 40 dB
View Details
RF & MW Power Amplifier - SE2433T-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2483 MHz
Maximum Gain 22 dB
View Details
4 suppliers