Fairview Microwave Inc. RF Amplifiers FMAM20

Description
GAIN BLOCK AMP SMA 2GHZ-4GHZ 25
Request a Quote Datasheet
Description
GAIN BLOCK AMP SMA 2GHZ-4GHZ 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM20-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM20-ND
RF Amplifiers 5328-FMAM20-ND
GAIN BLOCK AMP SMA 2GHZ-4GHZ 25

GAIN BLOCK AMP SMA 2GHZ-4GHZ 25

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM20-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 4000 MHz
Minimum Gain 25 dB
Maximum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2 :1
View Details
860 MHz to 894 MHz Small-Cell Power Amplifier Module - AWB7225 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 860 to 894 MHz
View Details