Fairview Microwave Inc. RF Amplifiers FMAM1031

Description
LOWNOISEAMP 1000MHZ-12GHZ SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 1000MHZ-12GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1031-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1031-ND
RF Amplifiers 5328-FMAM1031-ND
LOWNOISEAMP 1000MHZ-12GHZ SMA

LOWNOISEAMP 1000MHZ-12GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1031-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 1000 to 12000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-1000-40000-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 863-1064-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, TDMA, WCDMA
Frequency Range 700 to 1200 MHz
View Details
2 suppliers