Fairview Microwave Inc. RF Amplifiers FMAM1030

Description
LOWNOISEAMP 2000MHZ-18GHZ SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 2000MHZ-18GHZ SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1030-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1030-ND
RF Amplifiers 5328-FMAM1030-ND
LOWNOISEAMP 2000MHZ-18GHZ SMA

LOWNOISEAMP 2000MHZ-18GHZ SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1030-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 2000 to 18000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-24000-30000-30-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 30000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - SE2574BL-RC - 849409-SE2574BL-RC - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers