Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1731

Description
RP SMA MALE (PLUG) TO RP SMA FEM
Request a Quote Datasheet
Description
RP SMA MALE (PLUG) TO RP SMA FEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1731-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1731-ND
Coaxial Connector (RF) Adapters 5328-FMAD1731-ND
RP SMA MALE (PLUG) TO RP SMA FEM

RP SMA MALE (PLUG) TO RP SMA FEM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1731-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 2826938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 4.000 GHz
View Details