Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1677

Description
COAX ADAPT 2.4MM TO 3.5MM
Request a Quote Datasheet
Description
COAX ADAPT 2.4MM TO 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1677-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1677-ND
Coaxial Connector (RF) Adapters 5328-FMAD1677-ND
COAX ADAPT 2.4MM TO 3.5MM

COAX ADAPT 2.4MM TO 3.5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1677-ND
Product Name Coaxial Connector (RF) Adapters
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1123390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details