Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1660

Description
COAX ADAPT 2.92MM TO 2.92MM
Request a Quote Datasheet
Description
COAX ADAPT 2.92MM TO 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1660-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1660-ND
Coaxial Connector (RF) Adapters 5328-FMAD1660-ND
COAX ADAPT 2.92MM TO 2.92MM

COAX ADAPT 2.92MM TO 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1660-ND
Product Name Coaxial Connector (RF) Adapters
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details