Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1621

Description
COAX ADAPT 1.85MM TO 2.92MM
Request a Quote Datasheet
Description
COAX ADAPT 1.85MM TO 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1621-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1621-ND
Coaxial Connector (RF) Adapters 5328-FMAD1621-ND
COAX ADAPT 1.85MM TO 2.92MM

COAX ADAPT 1.85MM TO 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1621-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Coax Connectors - 1052097-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Cable Connectors - NCN-MCB-R1500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details