Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1612

Description
COAX ADAPT 3.5MM TO 3.5MM
Request a Quote Datasheet
Description
COAX ADAPT 3.5MM TO 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1612-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1612-ND
Coaxial Connector (RF) Adapters 5328-FMAD1612-ND
COAX ADAPT 3.5MM TO 3.5MM

COAX ADAPT 3.5MM TO 3.5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1612-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 3.5mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC (M) St. Connector for RG316 Cable - ET-TMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 12.400 GHz
View Details
Coaxial Adapters - 5463282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight; Straight
View Details