Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1601

Description
COAX ADAPT TNC TO TNC
Request a Quote Datasheet
Description
COAX ADAPT TNC TO TNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1601-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1601-ND
Coaxial Connector (RF) Adapters 5328-FMAD1601-ND
COAX ADAPT TNC TO TNC

COAX ADAPT TNC TO TNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1601-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 139951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details