Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1596

Description
COAX ADAPT N TO N
Request a Quote Datasheet
Description
COAX ADAPT N TO N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1596-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1596-ND
Coaxial Connector (RF) Adapters 5328-FMAD1596-ND
COAX ADAPT N TO N

COAX ADAPT N TO N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1596-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
Coax Connectors - 1053400-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NCV-MG-T67-3 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details