Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1328

Description
COAX ADAPT N TO 1.85MM
Request a Quote Datasheet
Description
COAX ADAPT N TO 1.85MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1328-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1328-ND
Coaxial Connector (RF) Adapters 5328-FMAD1328-ND
COAX ADAPT N TO 1.85MM

COAX ADAPT N TO 1.85MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1328-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 1.85mm Connector; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1237371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1046486-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details