Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1231

Description
COAX ADAPT 2.4MM TO 2.4MM
Request a Quote Datasheet
Description
COAX ADAPT 2.4MM TO 2.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1231-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1231-ND
Coaxial Connector (RF) Adapters 5328-FMAD1231-ND
COAX ADAPT 2.4MM TO 2.4MM

COAX ADAPT 2.4MM TO 2.4MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1231-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1060989-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details