WG ANTENNA WG COAX ADAPT WR-430
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM9864B/NF-10-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 2150.0 MHz |
| Gain | 10 dB |
| VSWR | 1.3 :1 |
Vertical & 2 x Dual Slant ±45°