Fairview Microwave Inc. RF Antennas FM9864B-10

Description
WG ANTENNA WR-430 1.7-2.6 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-430 1.7-2.6 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9864B-10-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-430 1.7-2.6 GHZ

WG ANTENNA WR-430 1.7-2.6 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9864B-10-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2150.0 MHz
Gain 10 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
2G/3G/4G Combo Screw Mount Antenna with RG174 Cable (L-3MTR) + SMA Male St. Connector - ET-234SR-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers