Fairview Microwave Inc. RF Antennas FM9862B-20-CPRG

Description
WG ANTENNA WR-229 3.3-4.9 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-229 3.3-4.9 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9862B-20-CPRG-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-229 3.3-4.9 GHZ

WG ANTENNA WR-229 3.3-4.9 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9862B-20-CPRG-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 4100.0 MHz
Gain 20 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers