Fairview Microwave Inc. RF Antennas FM9858B/SF-15

Description
WG ANTENNA WG COAX ADAPT WR-112-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-112-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9858B/SF-15-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-112-

WG ANTENNA WG COAX ADAPT WR-112-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9858B/SF-15-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 8525.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers