WG ANTENNA WG COAX ADAPT WR-90-T
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM9856B/NF-15-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 10300.0 MHz |
| Gain | 15 dB |
| VSWR | 1.3 :1 |
Dual slant ±45°