Fairview Microwave Inc. RF Antennas FM9856B-15-CPRG

Description
WG ANTENNA WR-90 8.2-12.4 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-90 8.2-12.4 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM9856B-15-CPRG-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-90 8.2-12.4 GHZ

WG ANTENNA WR-90 8.2-12.4 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM9856B-15-CPRG-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 10300.0 MHz
Gain 15 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers