WG ANTENNA WR-42 18-26.5 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM9852B-10-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 22250.0 MHz |
| Gain | 10 dB |
| VSWR | 1.5 :1 |
Dual slant ±45°