Fairview Microwave Inc. RF Antennas FM51YA1011

Description
TYPE N JACK 900 MHZ 14 DBI AL YA
Request a Quote Datasheet
Description
TYPE N JACK 900 MHZ 14 DBI AL YA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51YA1011-ND - DigiKey
Thief River Falls, MN, United States
TYPE N JACK 900 MHZ 14 DBI AL YA

TYPE N JACK 900 MHZ 14 DBI AL YA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51YA1011-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, IoT, ISM, LoRa, LPWAN, M2M, RFID, WLAN
Primary Frequency Range 892.0 MHz
Gain 14 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
4G Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LTWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details