TYPE N JACK 5.8 GHZ 16.5 DBI YAG
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51YA1005-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/n, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 5775.0 MHz |
| Gain | 16.5 dB |
| VSWR | 1.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)