Fairview Microwave Inc. RF Antennas FM51TM1001

Description
ANTENNA TNC JACK 1.574 MHZ-1.61
Request a Quote Datasheet
Description
ANTENNA TNC JACK 1.574 MHZ-1.61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51TM1001-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TNC JACK 1.574 MHZ-1.61

ANTENNA TNC JACK 1.574 MHZ-1.61

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51TM1001-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1574.0 MHz
Gain 32 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers