ANTENNA SMA PLUG 615 MHZ-4.2 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51RD1031-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, Bluetooth, IoT, LTE, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2407.0 MHz |
| Gain | 4.5 dB |
| VSWR | 3 :1 |
Vertical