Fairview Microwave Inc. RF Antennas FM51RD1020

Description
ANTENNA SMA PLUG 2.4 MHZ-2.5 GHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 2.4 MHZ-2.5 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51RD1020-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 2.4 MHZ-2.5 GHZ

ANTENNA SMA PLUG 2.4 MHZ-2.5 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51RD1020-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n/x, Bluetooth, IoT, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details