Fairview Microwave Inc. RF Antennas FM51RD1018

Description
ANTENNA SMA PLUG 900 MHZ-930 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 900 MHZ-930 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51RD1018-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 900 MHZ-930 MHZ

ANTENNA SMA PLUG 900 MHZ-930 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51RD1018-ND
Product Name RF Antennas
Applications IoT, ISM, LoRa, LPWAN, M2M
Primary Frequency Range 915.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers