Fairview Microwave Inc. RF Antennas FM51PD1011

Description
ANTENNA SMA4.95 MHZ-7.125 GHZ
Request a Quote Datasheet
Description
ANTENNA SMA4.95 MHZ-7.125 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51PD1011-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA4.95 MHZ-7.125 GHZ

ANTENNA SMA4.95 MHZ-7.125 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51PD1011-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi
Primary Frequency Range 6037.0 MHz
Gain 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers