ANTENNA TYPE N JACK 1.71 MHZ-2.7
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51OM1043-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE |
| Primary Frequency Range | 2205.0 MHz |
| Gain | 10 dB |
| VSWR | 2.3 :1 |
Vertical