ANTENNA TYPE N JACK 615 MHZ-2.7
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51OM1029-ND |
| Product Name | RF Antennas |
| Applications | 4G, 5G, Bluetooth, Zigbee™ |
| Primary Frequency Range | 1657.0 MHz |
| Gain | 3.5 dB |
| VSWR | 3 :1 |
Dual slant ±45°