ANTENNA TYPE N JACK 900 MHZ-928
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FM51OM1015-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, IoT, ISM, LoRa, LPWAN, M2M, WLAN |
| Primary Frequency Range | 914.0 MHz |
| Gain | 6 dB |
| VSWR | 1.4 :1 |
Vertical