Fairview Microwave Inc. RF Antennas FM51MP1007

Description
ANTENNA NMO MOUNT420 MHZ-470 MHZ
Request a Quote Datasheet
Description
ANTENNA NMO MOUNT420 MHZ-470 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51MP1007-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA NMO MOUNT420 MHZ-470 MHZ

ANTENNA NMO MOUNT420 MHZ-470 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51MP1007-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 445.0 MHz
Gain 5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers