Fairview Microwave Inc. RF Antennas FM51LP1001

Description
TYPE N JACK 698-960/1710-2700 MH
Request a Quote Datasheet
Description
TYPE N JACK 698-960/1710-2700 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51LP1001-ND - DigiKey
Thief River Falls, MN, United States
TYPE N JACK 698-960/1710-2700 MH

TYPE N JACK 698-960/1710-2700 MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51LP1001-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g, IoT, LoRA, LPWAN, LTE, LTE-M, M2M, NB-IoT
Primary Frequency Range 829.0 to 2105.0 MHz
Gain 9 to 10 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz Screw Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (46MM) - ET-915SR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers