Fairview Microwave Inc. RF Antennas FM51FP1016

Description
ANTENNA 4.3-10 JACK 698 MHZ-4.2
Request a Quote Datasheet
Description
ANTENNA 4.3-10 JACK 698 MHZ-4.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51FP1016-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA 4.3-10 JACK 698 MHZ-4.2

ANTENNA 4.3-10 JACK 698 MHZ-4.2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51FP1016-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 752.0 to 3800.0 MHz
Gain 5 to 8.5 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
868MHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-86825FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 868.0 MHz
Gain 25 dB
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details