Fairview Microwave Inc. RF Antennas FM51FP1007

Description
TYPE N PLUG 900 MHZ 8 DBI LH CIR
Request a Quote Datasheet
Description
TYPE N PLUG 900 MHZ 8 DBI LH CIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51FP1007-ND - DigiKey
Thief River Falls, MN, United States
TYPE N PLUG 900 MHZ 8 DBI LH CIR

TYPE N PLUG 900 MHZ 8 DBI LH CIR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51FP1007-ND
Product Name RF Antennas
Applications Modem or Wireless Network; IoT, ISM, LoRa, LPWAN, M2M, RFID, WLAN
Primary Frequency Range 915.0 MHz
Gain 8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details