Fairview Microwave Inc. RF Antennas FM51229

Description
ANTENNA 4.3-10 JACK 698 MHZ-4.2
Request a Quote Datasheet
Description
ANTENNA 4.3-10 JACK 698 MHZ-4.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51229-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51229-ND
RF Antennas 5328-FM51229-ND
ANTENNA 4.3-10 JACK 698 MHZ-4.2

ANTENNA 4.3-10 JACK 698 MHZ-4.2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51229-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 752.0 to 3800.0 MHz
Gain 5 to 7 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details