Fairview Microwave Inc. RF Antennas FM51221

Description
ANTENNA TYPE N JACK 698 MHZ-4.2
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 698 MHZ-4.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51221-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51221-ND
RF Antennas 5328-FM51221-ND
ANTENNA TYPE N JACK 698 MHZ-4.2

ANTENNA TYPE N JACK 698 MHZ-4.2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51221-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 752.0 to 3750.0 MHz
Gain 1.5 to 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details