Fairview Microwave Inc. RF Antennas FM51217

Description
ANTENNA TYPE N JACK 617 MHZ-6 GH
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 617 MHZ-6 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51217-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51217-ND
RF Antennas 5328-FM51217-ND
ANTENNA TYPE N JACK 617 MHZ-6 GH

ANTENNA TYPE N JACK 617 MHZ-6 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51217-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 2.2 to 6 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Passive Ceramic Patch Antenna 25*25*2mm - ET-GPL1-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers