Fairview Microwave Inc. RF Antennas FM51173

Description
ANTENNA TNC PLUG 1.7 MHZ-2.5 GHZ
Request a Quote Datasheet
Description
ANTENNA TNC PLUG 1.7 MHZ-2.5 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51173-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51173-ND
RF Antennas 5328-FM51173-ND
ANTENNA TNC PLUG 1.7 MHZ-2.5 GHZ

ANTENNA TNC PLUG 1.7 MHZ-2.5 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51173-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, IoT, LTE, Wi-Fi, WiMax™
Primary Frequency Range 2100.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
GPS/GLONASS L1+L2 Dual Band Active Magnetic Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GPL12M-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details