Fairview Microwave Inc. RF Antennas FM51158

Description
ANTENNA TYPE N JACK 698 MHZ-2.7
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 698 MHZ-2.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51158-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51158-ND
RF Antennas 5328-FM51158-ND
ANTENNA TYPE N JACK 698 MHZ-2.7

ANTENNA TYPE N JACK 698 MHZ-2.7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51158-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, LTE, Wi-Fi
Primary Frequency Range 1699.0 MHz
Gain 5 dB
VSWR 1.5 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details