Fairview Microwave Inc. RF Antennas FM51136

Description
ANTENNA NMO MOUNT2.4 MHZ-2.5 GHZ
Request a Quote Datasheet
Description
ANTENNA NMO MOUNT2.4 MHZ-2.5 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51136-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51136-ND
RF Antennas 5328-FM51136-ND
ANTENNA NMO MOUNT2.4 MHZ-2.5 GHZ

ANTENNA NMO MOUNT2.4 MHZ-2.5 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51136-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, IoT, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details