Fairview Microwave Inc. RF Antennas FM51135A

Description
ANTENNA TYPE N PLUG 4.4 MHZ-5 GH
Request a Quote Datasheet
Description
ANTENNA TYPE N PLUG 4.4 MHZ-5 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51135A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51135A-ND
RF Antennas 5328-FM51135A-ND
ANTENNA TYPE N PLUG 4.4 MHZ-5 GH

ANTENNA TYPE N PLUG 4.4 MHZ-5 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51135A-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi, WLAN
Primary Frequency Range 4700.0 MHz
Gain 6 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details