Fairview Microwave Inc. RF Antennas FM51133

Description
ANTENNA TYPE N PLUG 2.4 MHZ-2.5
Request a Quote Datasheet
Description
ANTENNA TYPE N PLUG 2.4 MHZ-2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51133-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51133-ND
RF Antennas 5328-FM51133-ND
ANTENNA TYPE N PLUG 2.4 MHZ-2.5

ANTENNA TYPE N PLUG 2.4 MHZ-2.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51133-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, IoT, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 3 dB
VSWR 1.43 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details