Fairview Microwave Inc. RF Antennas FM51119

Description
ANTENNA TYPE N PLUG 1.7 MHZ-1.85
Request a Quote Datasheet
Description
ANTENNA TYPE N PLUG 1.7 MHZ-1.85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51119-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51119-ND
RF Antennas 5328-FM51119-ND
ANTENNA TYPE N PLUG 1.7 MHZ-1.85

ANTENNA TYPE N PLUG 1.7 MHZ-1.85

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51119-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1775.0 MHz
Gain 3.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details