Fairview Microwave Inc. RF Antennas FM51096

Description
ANTENNA TYPE N JACK 806 MHZ-2.5
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 806 MHZ-2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51096-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51096-ND
RF Antennas 5328-FM51096-ND
ANTENNA TYPE N JACK 806 MHZ-2.5

ANTENNA TYPE N JACK 806 MHZ-2.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51096-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, IoT, LoRa, LPWAN, LTE, Wi-Fi
Primary Frequency Range 1653.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details