Fairview Microwave Inc. RF Antennas FM51087

Description
ANTENNA SMA PLUG 2.4 MHZ-5.8 GHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 2.4 MHZ-5.8 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51087-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51087-ND
RF Antennas 5328-FM51087-ND
ANTENNA SMA PLUG 2.4 MHZ-5.8 GHZ

ANTENNA SMA PLUG 2.4 MHZ-5.8 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51087-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Bluetooth, IoT, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 4100.0 MHz
Gain 2.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details