Fairview Microwave Inc. RF Antennas FM51068

Description
ANTENNA TYPE N JACK 1.22 MHZ-1.5
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 1.22 MHZ-1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51068-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51068-ND
RF Antennas 5328-FM51068-ND
ANTENNA TYPE N JACK 1.22 MHZ-1.5

ANTENNA TYPE N JACK 1.22 MHZ-1.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51068-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1400.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers